Samsung logo

Samsung EO-PN900 Headset Wired & Wireless Head-band Bluetooth Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75695
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung EO-PN900 Headset Wired & Wireless Head-band Bluetooth Red:

Samsung EO-PN900, Wired & Wireless, 236 g, Headset, Red

Long summary description Samsung EO-PN900 Headset Wired & Wireless Head-band Bluetooth Red:

Samsung EO-PN900. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth, Wireless range: 10 m. Cable length: 1.2 m. Weight: 236 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.