Samsung logo

Samsung EO-PN900 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179611
Info modified on:
20 Jan 2025, 10:35:32
Short summary description Samsung EO-PN900 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black:

Samsung EO-PN900, Wired & Wireless, Calls/Music, 236 g, Headphones, Black

Long summary description Samsung EO-PN900 Headphones Wired & Wireless Head-band Calls/Music Bluetooth Black:

Samsung EO-PN900. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Cable length: 1.2 m. Weight: 236 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.