Samsung EO-IG935, Wired, 20 - 20000 Hz, Calls/Music, 50 g, Headset, Black
Samsung EO-IG935. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 50 g. Product colour: Black