Samsung HS-330, Wired, Calls/Music, 13.2 g, Headset, White
Samsung HS-330. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 13.2 g. Product colour: White