Samsung logo

Samsung EO-HS130 Headset Wired In-ear Calls/Music White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310828
Info modified on:
15 Dec 2023, 10:39:30
Short summary description Samsung EO-HS130 Headset Wired In-ear Calls/Music White:

Samsung EO-HS130, Wired, Calls/Music, 13 g, Headset, White

Long summary description Samsung EO-HS130 Headset Wired In-ear Calls/Music White:

Samsung EO-HS130. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 13 g. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.