Samsung EO-EG920L, Wired, 20 - 20000 Hz, Calls/Music, Headset, Blue
Samsung EO-EG920L. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m, Product colour: Blue