Samsung logo

Samsung EKD-K12 docking connector White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65646
Info modified on:
18 Jun 2024, 10:56:42
Short summary description Samsung EKD-K12 docking connector White:

Samsung EKD-K12, Galaxy Tab 2 10.1, White, Docking, docking connector, 0 - 50 °C, 5 - 95%

Long summary description Samsung EKD-K12 docking connector White:

Samsung EKD-K12. Compatibility: Galaxy Tab 2 10.1, Product colour: White. Connectivity technology: Docking, Device interface: docking connector. Keyboard weight: 640 g, Keyboard form factor: Mini

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.