Samsung GALAXY Camera EK-GC100, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Grey
Samsung GALAXY Camera EK-GC100. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Focal length range: 4.1 - 86.1 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 12.2 cm (4.8"). Internal memory: 3690.72 MB. Weight: 300 g. Product colour: Grey