location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EJ-CG930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EJ-CG930UBEGGB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088235653
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:05:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black :
The long product name of Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung Galaxy S7 Keyboard Cover
More>>>
Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black:
The official description of Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protection and Productivity – The Samsung Galaxy S7 Keyboard Cover not only provides device protection but also acts as a detachable, device keyboard. This QWERTY full-size, ergonomic keyboard features an exclusive key layout with shortcuts and hot keys.

Short summary description Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black:
This short summary of the Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EJ-CG930, Cover, Samsung, Galaxy S7, 12.9 cm (5.1"), Black

Long summary description Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black:
This is an auto-generated long summary of Samsung EJ-CG930 mobile phone case 12.9 cm (5.1") Cover Black based on the first three specs of the first five spec groups.

Samsung EJ-CG930. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Black

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S7
Case type *
Cover
Product colour *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Desktop stand
No
Features
Closure type
Not applicable
Weight & dimensions
Width
74.4 mm
Depth
13 mm
Height
142.4 mm
Weight
36.3 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)