Samsung Galaxy S22 Smart Clear View Cover Burgundy, Flip case, Samsung, Galaxy S22, 15.5 cm (6.1"), Burgundy
Samsung Galaxy S22 Smart Clear View Cover Burgundy. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S22, Maximum screen size: 15.5 cm (6.1"), Product colour: Burgundy