Samsung logo

Samsung EF-ZN930CFEGWW mobile phone case 14.5 cm (5.7") Folio Gold, Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71803
Info modified on:
24 Feb 2023, 14:05:44
Short summary description Samsung EF-ZN930CFEGWW mobile phone case 14.5 cm (5.7") Folio Gold, Transparent:

Samsung EF-ZN930CFEGWW, Folio, Samsung, Galaxy Note 7, 14.5 cm (5.7"), Gold, Transparent

Long summary description Samsung EF-ZN930CFEGWW mobile phone case 14.5 cm (5.7") Folio Gold, Transparent:

Samsung EF-ZN930CFEGWW. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Note 7, Maximum screen size: 14.5 cm (5.7"), Product colour: Gold, Transparent

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.