Samsung EF-ZG99P, Cover, Samsung, Galaxy S21, 17.3 cm (6.8"), Black
Samsung EF-ZG99P. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S21, Maximum screen size: 17.3 cm (6.8"), Surface coloration: Monochromatic, Product colour: Black