Samsung logo

Samsung EF-ZG960CVEGUS mobile phone case 14.7 cm (5.8") Cover Violet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16557
Info modified on:
14 Mar 2024, 19:25:10
Short summary description Samsung EF-ZG960CVEGUS mobile phone case 14.7 cm (5.8") Cover Violet:

Samsung EF-ZG960CVEGUS, Cover, Samsung, Galaxy S9, 14.7 cm (5.8"), Violet

Long summary description Samsung EF-ZG960CVEGUS mobile phone case 14.7 cm (5.8") Cover Violet:

Samsung EF-ZG960CVEGUS. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S9, Maximum screen size: 14.7 cm (5.8"), Surface coloration: Monochromatic, Product colour: Violet, Desktop stand

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.