Samsung logo

Samsung EF-WJ710 mobile phone case 14 cm (5.5") Flip case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124157
Info modified on:
22 Jun 2022, 11:10:11
Short summary description Samsung EF-WJ710 mobile phone case 14 cm (5.5") Flip case Black:

Samsung EF-WJ710, Flip case, Samsung, Galaxy J7 (2016), 14 cm (5.5"), Black

Long summary description Samsung EF-WJ710 mobile phone case 14 cm (5.5") Flip case Black:

Samsung EF-WJ710. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy J7 (2016), Maximum screen size: 14 cm (5.5"), Product colour: Black, Number of card pockets: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.