Samsung logo

Samsung EF-PA356 mobile phone case 16.8 cm (6.6") Cover Light Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65537
Info modified on:
18 Sept 2024, 23:15:30
Short summary description Samsung EF-PA356 mobile phone case 16.8 cm (6.6") Cover Light Blue:

Samsung EF-PA356, Cover, Samsung, Galaxy A35 5G, 16.8 cm (6.6"), Light Blue

Long summary description Samsung EF-PA356 mobile phone case 16.8 cm (6.6") Cover Light Blue:

Samsung EF-PA356. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A35 5G, Maximum screen size: 16.8 cm (6.6"), Surface coloration: Monochromatic, Product colour: Light Blue

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.