Samsung logo

Samsung EF-NN985PSEGWW mobile phone case 17.5 cm (6.9") Cover Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18783
Info modified on:
23 Sept 2022, 08:40:46
Short summary description Samsung EF-NN985PSEGWW mobile phone case 17.5 cm (6.9") Cover Silver:

Samsung EF-NN985PSEGWW, Cover, Samsung, Galaxy Note 20 Ultra, 17.5 cm (6.9"), Silver

Long summary description Samsung EF-NN985PSEGWW mobile phone case 17.5 cm (6.9") Cover Silver:

Samsung EF-NN985PSEGWW. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Note 20 Ultra, Maximum screen size: 17.5 cm (6.9"), Surface coloration: Monochromatic, Product colour: Silver, Number of card pockets: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.