Samsung EF-FF916LBEGEU, Flip case, Samsung, Galaxy Z Fold2, 19.3 cm (7.6"), Black
Samsung EF-FF916LBEGEU. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Z Fold2, Maximum screen size: 19.3 cm (7.6"), Surface coloration: Monochromatic, Product colour: Black