Samsung EF-DT970UBEGEU, Touchpad, Samsung, Galaxy Tab S7 +, Black, 31.5 cm (12.4"), Docking
Samsung EF-DT970UBEGEU. Pointing device: Touchpad. Brand compatibility: Samsung, Compatibility: Galaxy Tab S7 +, Product colour: Black. Connectivity technology: Docking, Device interface: Pogo Pin. Power source: Dock. Mobile operating systems supported: Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0,...