Samsung EF-DT860, English, Touchpad, Samsung, Galaxy Tab S6, Grey, Docking
Samsung EF-DT860. Keyboard language: English, Pointing device: Touchpad. Brand compatibility: Samsung, Compatibility: Galaxy Tab S6, Product colour: Grey. Connectivity technology: Docking, Device interface: Pogo Pin. Power source: Dock. Width: 245.1 mm, Depth: 6.8 mm, Height: 178.7 mm