Samsung EF-BT820, Flip case, Samsung, Galaxy Tab S3, 24.6 cm (9.7"), Black
Samsung EF-BT820. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Tab S3, Maximum screen size: 24.6 cm (9.7"), Product colour: Black, Desktop stand