Samsung logo

Samsung EE-MT800 mobile device dock station Tablet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180711
Info modified on:
24 Feb 2023, 14:04:36
Short summary description Samsung EE-MT800 mobile device dock station Tablet Black:

Samsung EE-MT800, Samsung, Micro-USB, Black

Long summary description Samsung EE-MT800 mobile device dock station Tablet Black:

Samsung EE-MT800. Basic device type: Tablet, Brand compatibility: Samsung. Docking connector type: Micro-USB. Width: 146.9 mm, Depth: 114.9 mm, Height: 14.1 mm, Weight: 230 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.