Samsung logo

Samsung EE-M5100 mobile device dock station Smartphone Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217366
Info modified on:
08 May 2023, 14:46:39
Short summary description Samsung EE-M5100 mobile device dock station Smartphone Black:

Samsung EE-M5100, Samsung, Galaxy S8, S8+, Note8, S9, S9+, USB Type-C, Black

Long summary description Samsung EE-M5100 mobile device dock station Smartphone Black:

Samsung EE-M5100. Basic device type: Smartphone, Brand compatibility: Samsung, Compatibility: Galaxy S8, S8+, Note8, S9, S9+. Docking connector type: USB Type-C. Width: 82.4 mm, Depth: 33 mm, Height: 158.4 mm, Weight: 135.4 g. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.