Samsung logo

Samsung EE-I3100 USB graphics adapter Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196990
Info modified on:
18 Sept 2024, 23:42:11
Short summary description Samsung EE-I3100 USB graphics adapter Black:

Samsung EE-I3100, 3840 x 2160 pixels, Black, 24 mm, 11 mm, 1500 mm, 54.2 g

Long summary description Samsung EE-I3100 USB graphics adapter Black:

Samsung EE-I3100. Maximum resolution (HDMI): 3840 x 2160 pixels. Product colour: Black. Width: 24 mm, Depth: 11 mm, Height: 1500 mm

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.