Samsung logo

Samsung EE-BT550 Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67972
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung EE-BT550 Bluetooth Black:

Samsung EE-BT550, Samsung, Android 4.4+, Black, Wireless, Bluetooth, 3.0+HS

Long summary description Samsung EE-BT550 Bluetooth Black:

Samsung EE-BT550. Brand compatibility: Samsung, Compatibility: Android 4.4+, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery technology: Lithium Polymer (LiPo), Charging source: USB. Mobile operating systems supported: Android 4.4. Width: 288 mm, Depth: 126.2 mm, Height: 13.2 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.