Samsung logo

Samsung ED65E Signage Display Digital signage flat panel 165.1 cm (65") LED 400 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88256
Info modified on:
14 Mar 2024, 19:23:38
Short summary description Samsung ED65E Signage Display Digital signage flat panel 165.1 cm (65") LED 400 cd/m² Full HD Black 16/7:

Samsung ED65E, Digital signage flat panel, 165.1 cm (65"), LED, 1920 x 1080 pixels, 16/7

Long summary description Samsung ED65E Signage Display Digital signage flat panel 165.1 cm (65") LED 400 cd/m² Full HD Black 16/7:

Samsung ED65E. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.