Samsung logo

Samsung ED-VGNX01 digital camera grip Digital camera battery grip Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74450
Info modified on:
29 Sept 2021, 13:43:42
Short summary description Samsung ED-VGNX01 digital camera grip Digital camera battery grip Black:

Samsung ED-VGNX01, Digital camera battery grip, Samsung, NX1, Black, 137.4 mm, 67.3 mm

Long summary description Samsung ED-VGNX01 digital camera grip Digital camera battery grip Black:

Samsung ED-VGNX01. Product type: Digital camera battery grip, Brand compatibility: Samsung, Compatible products: NX1. Width: 137.4 mm, Depth: 67.3 mm, Height: 46.2 mm. Battery type: BP1900

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.