Samsung logo

Samsung BP2330 Lithium-Ion (Li-Ion) 2330 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58866
Info modified on:
20 Aug 2021, 12:57:48
Short summary description Samsung BP2330 Lithium-Ion (Li-Ion) 2330 mAh:

Samsung BP2330, 2330 mAh, 4.35 V, Lithium-Ion (Li-Ion)

Long summary description Samsung BP2330 Lithium-Ion (Li-Ion) 2330 mAh:

Samsung BP2330. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2330 mAh, Purpose: Camera. Width: 51 mm, Depth: 6.6 mm, Height: 52.5 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.