Samsung logo

Samsung BP1130 Lithium-Ion (Li-Ion) 1130 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106151
Info modified on:
24 Feb 2023, 14:04:33
Short summary description Samsung BP1130 Lithium-Ion (Li-Ion) 1130 mAh:

Samsung BP1130, 1130 mAh, 7.6 V, Lithium-Ion (Li-Ion)

Long summary description Samsung BP1130 Lithium-Ion (Li-Ion) 1130 mAh:

Samsung BP1130. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1130 mAh, Purpose: Camera. Width: 33 mm, Depth: 16.2 mm, Height: 44.7 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.