Samsung logo

Samsung WB 750 Compact camera 12.5 MP CMOS 4096 x 3072 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62013
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WB 750 Compact camera 12.5 MP CMOS 4096 x 3072 pixels Black:

Samsung WB 750, 12.5 MP, 4096 x 3072 pixels, CMOS, 18x, Full HD, Black

Long summary description Samsung WB 750 Compact camera 12.5 MP CMOS 4096 x 3072 pixels Black:

Samsung WB 750. Camera type: Compact camera, Megapixel (approx.): 12.5 MP, Sensor type: CMOS, Maximum image resolution: 4096 x 3072 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4 - 72 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 8.3 MB. PictBridge. Weight: 193.4 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.