Samsung logo

Samsung WB WB650 1/2.3" Compact camera 14.2 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30216
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB WB650 1/2.3" Compact camera 14.2 MP CCD 4000 x 3000 pixels Black:

Samsung WB WB650, 14.2 MP, 4000 x 3000 pixels, CCD, 15x, HD, Black

Long summary description Samsung WB WB650 1/2.3" Compact camera 14.2 MP CCD 4000 x 3000 pixels Black:

Samsung WB WB650. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 15x, Digital zoom: 5x, Focal length range: 3.9 - 58.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 214 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.