Samsung logo

Samsung WB WB600 1/2.3" Compact camera 14 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57884
Info modified on:
24 Feb 2023, 14:04:31
Short summary description Samsung WB WB600 1/2.3" Compact camera 14 MP CCD 4000 x 3000 pixels Black:

Samsung WB WB600, 14 MP, 4000 x 3000 pixels, CCD, 15x, HD, Black

Long summary description Samsung WB WB600 1/2.3" Compact camera 14 MP CCD 4000 x 3000 pixels Black:

Samsung WB WB600. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 15x, Digital zoom: 5x, Focal length range: 3.9 - 58.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 210 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.