Samsung logo

Samsung WB WB600 1/2.3" Compact camera 14 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89639
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung WB WB600 1/2.3" Compact camera 14 MP CCD 4000 x 3000 pixels Black:

Samsung WB WB600, 14 MP, 4000 x 3000 pixels, CCD, 15x, HD, Black

Long summary description Samsung WB WB600 1/2.3" Compact camera 14 MP CCD 4000 x 3000 pixels Black:

Samsung WB WB600. Camera type: Compact camera, Megapixel (approx.): 14 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 15x, Digital zoom: 5x, Focal length range: 3.9 - 58.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 4096 MB. PictBridge. Weight: 210 g. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.