location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB550, Black + Free Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB550ABP/E1/KIT
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.2 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 10x Digital zoom: 5x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels :
The long product name of Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WB550, 24mm Ultra Wide, 10x Optical Zoom, 1/2.33" (1.09cm) CCD, 12.1 Mega-pixel + Free Battery
More>>>
Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels:
The official description of Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WB550 has a world-first 24mm ultra wide angle, 10x optical zoom lens, combined with 720p HD movie recording that can be directly outputted to an HD TV via the clever built-in HDMI port.

compact high zoom
See how the unbelievably compact WB550 hides a 24mm ultra wide 10x optical zoom lens in its thin design. This amazingly versatile lens is perfect for shooting indoors, landscapes and group portraits. The powerful 10X optical zoom brings the action to you so there's no need to move around. While the ultra wide angle lens enables you to get everything you want in the shot.

dual image stabilisation (Optical IS + New Digital IS)
Blurry images can be caused by many factors, such as hand shaking, zooming or insufficient light. Dual Image Stabilisation eliminates the blur caused by camera shake and delivers clear, crisp images every time, even under difficult lighting situations. Integrating the best lens shifting mechanisms of Optical Image Stabilisation (OIS) with the sophisticated algorithms of Digital Image Stabilisation (DIS), Dual Image Stabilisation; another superior SAMSUNG innovation, corrects even the tiniest of shakes.

Built in HDMI
HDMI port that used to be connected only by a cradle is now built into the WB550's body itself, making it easy to appreciate images through HDMI. We can see here that user convenience to utilise the camera's functions more conveniently is considered.

3.0" Intelligent LCD
The SAMSUNG WB550 has a 3.0" LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image. Also the SAMSUNG WB550's intelligent LCD brightness automatically detects environmental illumination and adjusts LCD brightness for optimal image viewing.

Smart Album
With a 4GB SD card, your camera can store up to 2000 7-megabyte photos - that's a lot to keep track of! But with the Smart Album function sorting and organising your photos is easy: it allows you to sort your photos by time, content, colour. Smart Album lets you get straight to the best or sort through the rest.

photo style selector
Taking a simple snapshot, framing an artful pose, or doing something different has never been easier. You can select from a wide variety of optimised advanced photo effects and know exactly what you're getting with a suite of preview images to show you the results before you take your shot.

high sensitivity ISO 3200
The camera can effectively reduce possible noises in super speed sensitivity mode for clear images. ISO 3200 super speed sensitivity enables clear quality pictures to be taken even in low light conditions. (ISO supported: Auto, 80, 100, 200, 400, 800, 1600, 3200 (up to 3M)) Super speed sensitivity enables sharply-focused, momentary stop pictures to be taken of moving subjects such as children or people engaged in sports.

Short summary description Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels:
This short summary of the Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB550, Black + Free Battery, 12.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Black

Long summary description Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels:
This is an auto-generated long summary of Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels based on the first three specs of the first five spec groups.

Samsung WB WB550, Black + Free Battery. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 64 MB. Weight: 219 g. Product colour: Black

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
12.2 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Lens system
Optical zoom *
10x
Digital zoom *
5x
Focusing
Focus adjustment *
Manual
Auto focusing (AF) modes *
Multi Point Auto Focus
Flash
Flash modes *
Fill-in, Flash off, Red-eye reduction, Slow synchronization
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
64 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
460000 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Custom modes
Scene modes *
Backlight, Beach, Children, Close-up (macro), Dusk, Fireworks, Portrait, Self-portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Single image, Slide show
Custom colour
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1050 mAh
Battery type
SLB-10A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
105 mm
Depth
36.5 mm
Height
61.4 mm
Weight
219 g
Other features
Video capability
Yes
Dimensions (WxDxH)
105 x 36.5 x 61.4 mm
Focal length (35mm film equivalent)
24 - 240 mm
Digital SLR
No
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 07:36:51
Uk has collected 25 expert reviews for Samsung WB WB550, Black + Free Battery 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2015-02-26 07:36:51
Last month I reviewed one of Samsung's latest range of cameras, the WB500 . Today I'm taking a look at its big brother, the new WB550. Like the WB500 the WB550 is a medium-sized compact featuring a 10x zoom f/3.3-f/5.8 Schneider-Kreuznach lens with a 24mm...
90%
v3.co.uk
Updated:
2015-02-26 07:36:51
Samsung’s WB550 camera includes a 10x optical zoom lens (the equivalent of 24-240mm on a film camera) in this 12-megapixel pocket compact.Unlike on some cameras the full extent of the zoom is usable when shooting either photos or video...
Good Good zoom range; small dimensions; easy to use; little alteration required for good results...
Bad Flash position means fingers can get in the way; some hard-to-use controls...
Bottom line The Samsung WB550 offers more options than normal for such a small camera Good points Good zoom range; small dimensions; easy to use; little alteration required for good results Bad points Flash position means fingers can get in the way; some hard-to-...
80%
computeractive.co.uk
Updated:
2015-02-26 07:36:51
Samsung’s WB550 camera includes a 10x optical zoom lens (the equivalent of 24-240mm on a film camera) in this 12-megapixel pocket compact.Unlike on some cameras the full extent of the zoom is usable when shooting either photos or video.There is no opti...
Good Good zoom range; small dimensions; easy to use; little alteration required for good results...
Bad Flash position means fingers can get in the way; some hardtouse controls...
Bottom line The Samsung WB550 offers more options than normal for such a small camera...
80%
digicambuyer.co.uk
Updated:
2015-02-26 07:36:51
Robust, wide-angle 10x optical zoom compact shooting HD moviesWant the creative freedom of a broad focal range but a camera that can still be secreted about your person? The WB550 12.1 effective megapixel compact is bigger brother to the 10MP WB500 and...
Bottom line If highly saturated pictures are your want, then the WB550 delivers, whilst providing the creative scope of a broader than average focal range in a comparatively compact form factor for a reasonable price...
80%
pocket-lint.com
Updated:
2015-02-26 07:36:51
Getting a broad focal range from a non-interchangeable lens camera needn’t necessitate purchase of a bridge model that won’t fit in your pocket. Witness Samsung cramming a 10x optical zoom (24-240mm equivalent) into its latest WB550 compact, the "W" in...
Good Small if chunky form factor, broad zoom range gives rise to more creative framing and compositional options than usual, HD movies with stereo sound...
Bad Narrow and painful to use command lever at rear of camera, positioning of the built-in flash at front means that stray fingers can sometimes get in the way...
Bottom line Fans of photographer Martin Parr who like their images almost unnaturally colour rich will find the Samsung WB550 a deserving companion for the occasional snapshot, and one that will bring them closer to the action to bootKey specs12 megapixels, HDMI...
80%
dpexpert.com.au
Updated:
2015-02-26 07:36:51
This 12.2 megapixel camera is fitted with a Schneider branded zoom lens with a 24–240mm range. This is claimed to be the first 10X superzoom with a 24mm wide-angle. There is dual image stabilisation, optical and electronic. Construction quality is sol...
Good The camera is responsive. The lens, in spite of its extreme range, doesnt exhibit gross distortions – there is very slight barrel distortion at the wide end and more pronounced pincushion at the 240mm extreme. However, that extreme range comes at a...
Bad Very few of the photos we took with this camera were sharp. This appears to be partly a problem with the lens. Like all such “super” zooms there is a trade-off between versatility and sharp focus, contrast and colour accuracy. Auto exposure an...
Bottom line Samsung have tried too hard to satisfy the customer who buys by numbers. Gosh! A 10X zoom – that has to be better than a 3X, doesnt it? And count the pixels – more than 12 million of the things. Terrific! And where will it all end? This camera...
0%
smh.com.au
Updated:
2015-02-26 07:36:51
This 12.2-megapixel camera is fitted with a Schneider-brand zoom lens with a 24mm-240mm range. This is claimed to be the first 10x superzoom with a 24mm wide angle. There is dual image stabilisation: optical and electronic. Construction quality is...
Good The camera is responsive. The lens, despite its extreme range, doesnt exhibit gross distortions there is very slight barrel distortion at the wide end and more pronounced pin-cushion at the 240mm extreme. However, that extreme range comes at a price...
Bad Very few of the photos we took were sharp. This appears to be partly a problem with the lens. Like all such "super" zooms there is a trade-off between versatility and sharp focus, contrast and colour accuracy. Auto exposure and white balance were all...
Bottom line Samsung has tried too hard to satisfy the customer who buys by numbers. Gosh! A 10x zoom - that has to be better than a 3x, doesnt it? And count the pixels - more than 12 million of the things. Terrific! And where will it all end? This camera has 43...
0%
photographyblog.com
Updated:
2015-02-26 07:36:51
The Samsung WB550 (also known as the Samsung HZ15W) is a pocket digital camera featuring a versatile 10x, 24mm wide-angle zoom lens. Taking on the popular Panasonic TZ series of cameras, the 12 megapixel WB550 has a large 3 inch LCD screen, 24-240mm l...
Bottom line Though it is beginner friendly, Samsungs WB550 fortunately doesnt look cheap and cheerful and neither should it for £299. While, OK, it may not be the most svelte compact around, compensation comes in the form of its broader-than-average focal range...
80%
whatdigitalcamera.com
Updated:
2015-02-26 07:36:51
The Samsung WB550 is a wide angle megazoom compact – the first compact camera to introduce a wide 24mm lens with 10x optical zoom (24-240mm). The WB550, or Samsung HZ15W as it’s known over the water in the US of A, also packages together 720p HD video...
Good 24mm wide angle, well priced, manual mode (and manual macro focus)...
Bad flash poorly placed, oversaturated colours in low light, over sharpening...
Bottom line The Samsung WB550 has some excellent specs on offer. Its 24mm wide angle lens with extendable zoom to 240mm means shooting a wide range of subjects is ideal - beyond what most compacts will offer, not least at this affordable price point. Where the WB...
85%