location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB350F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-WB350FBPUE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.3 MP CMOS Touchscreen Blue
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 21x Digital zoom: 5x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 16 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Built-in speaker(s) Voice recording Wi-Fi Near Field Communication (NFC)
Long product name Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue :
The long product name of Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.3MP, 1/2.3" BSI CMOS, OIS, f=4.1-86.1mm, 21x zoom, 1080p, 30fps, 3" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g
More>>>
Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue:
The official description of Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Shoot and Share Effortlessly in a Zoom with Samsung WB350 Smart Camera
- Samsung Link Allows Seamless Sharing and Playback Across all Devices
- Remotely Control Your Camera from a Smartphone or Tablet

16.3MP BSI CMOS sensor
- Capture brilliance in low-light settings.

3.0" TFT LCD Hybrid Touch Screen
- Total control, now more intuitive.

21x Optical Zoom, 23mm Wide Angle
- Expand your range of photo opportunities 21x Optical Zoom, 23mm Wide Angle.

Short summary description Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue:
This short summary of the Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB350F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Blue

Long summary description Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue:
This is an auto-generated long summary of Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue based on the first three specs of the first five spec groups.

Samsung WB WB350F. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 216 g. Product colour: Blue

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
16.3 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 4608 x 3072, 3648 x 2736, 4608 x 2592, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768, 2832 x 2832
Image stabilizer *
Yes
Total megapixels
16.7 MP
Image formats supported *
EXIF, JPG
Lens system
Optical zoom *
21x
Digital zoom *
5x
Focal length range
4.1 - 86.1 mm
Minimum focal length (35mm film equiv)
23 mm
Maximum focal length (35mm film equiv)
483 mm
Minimum aperture number
2.8
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Macro focusing range (tele)
1.5 - 3.5 m
Macro focusing range (wide)
0.1 - 0.8 m
Auto Mode focusing range (tele)
3.5 - ∞
Auto Mode focusing range (wide)
0.8 - ∞
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
3200
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
16 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.3 - 4.1 m
Flash range (tele)
0.5 - 2.9 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Motion JPEG frame rate
30 fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Audio system
Mono
Audio formats supported
AAC
Memory
Internal memory
9.5 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Memory slots
1
Maximum memory card size
64 GB
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
460000 pixels
Ports & interfaces
USB version *
2.0
HDMI *
No
DC-in jack
Yes
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten
Scene modes *
Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Camera file system
DCF, Exif 2.21
Smartphone/tablet remote support
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product colour *
Blue
Battery
Battery life (CIPA standard)
310 shots
Battery life (max)
2.6 h
Battery type
SLB-10A
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
113.6 mm
Depth
25 mm
Height
65.1 mm
Weight
216 g
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:22:02
Uk has collected 35 expert reviews for Samsung WB WB350F 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-05 02:22:01
A dedicated mode dial is always welcome, but this one is perched on the corner of the camera and often got jogged by accident. The dial is home to some unusual options, including a Best Face mode that takes five photos and lets you choose which version to...
80%
Digitaltrends.com
Updated:
2014-09-05 02:22:02
Although point-and-shoot pocket camera sales are on the decline, manufacturers are finding that consumers are gravitating to cameras that are more advanced and incorporate unique feature, with a long zoom being one of them. The Samsung WB350F is one of th...
Good Excellent Wi-Fi, Advanced shooting modes, Responsive touchscreen navigation, Long lens in a compact design...
Bad Noisy images, Edges aren't as sharp, Startup could be faster, Prone to discoloration easily...
Bottom line For the price, the WB350F is a good camera coupled with a terrific long lens, easy-to-use operation, and excellent Wi-Fi. While it may not be as thin as many slim compact cameras, it's not bad considering that a 21x optical zoom lens is packed inside it...
85%
techadvisor.co.uk
Updated:
2014-09-05 02:22:02
With a 16.3 megapixel sensor, long zoom and built-in Wi-Fi, the Samsung WB350F has specs to impress. It's a looker, too, with a retro chassis and faux-leather finish in black, brown, white, red or blue. See The 7 best CSC: the best sub-£500 compact system...
Bottom line All in all, then, this is a versatile, decent performer, with the zoom range, manual options and easy sharing features that will immediately endear it to more ambitious travel photographers – especially those who aren't ready to step up to a DSLR or mirro...
80%
jamonline.ph
Updated:
2016-12-29 03:40:40
We all agree that point-and-shoot camera buyers are slowly deteriorating because of smartphone getting better camera sensors, and DSLRS & mirrorless cameras getting a larger share in the market. That's why most manufacturers are doing something to spice u...
0%
gadgetsmagazine.com.ph
Updated:
2017-11-10 08:43:23
The WB350F is a little on the thick side. It's slightly larger than my five-inch smartphone (when the phone is in a rugged case), though with a little effort, it can fit completely in the hip pocket of my jeans. The top edge of the camera is home to the a...
Bottom line Wi-Fi connectivity and the accompanying app let this device do a lot more than many other devices at its price point.Also published in GADGETS MAGAZINE March 2014Reviewed by Ren Alcantara...
80%
digitalcamerareview.com
Updated:
2014-09-05 02:22:02
Travel zooms look and handle like standard compact P&S digital cameras, but they feature extra long zoom lenses (typically 15x to 35x) and manual exposure options not included on their auto exposure only compact P&S digital camera siblings. Samsung's new...
Good Fast maximum aperture, 21x zoom, Very good image quality for the beginner photographer...
Bad LCD is prone to glare, No RAW mode, Image noise increases exponentially at sensitivities higher than ISO 400 (indoor shots in low light conditions will appear grainier)...
Bottom line BUY the Samsung WB350F Argos.co.uk £249.99 see all pricing for the Samsung WB350F CONCLUSION While the WB350F compares nicely to most of its competition in terms of features and handling, the higher than average noise levels above ISO 400 might be a deal...
70%
pcmag.com
Updated:
2014-09-05 02:22:02
The Samsung WB350F ($259.99 list)$155.00 at Amazon is a slim compact camera with a long 21x zoom lens and one of the best set of Wi-Fi features out there. It's wrapped in a chic leatherette (your choice of white, black, blue, red, or brown) and has a resp...
Good Sharp, 21x zoom lens. Wide-angle field of view. Snappy focus. Touch-screen display. Excellent Wi-Fi implementation. Chic design.
Bad Overly noisy images. Slow to start up. Limited burst shooting. No external battery charger included...
Bottom line The Samsung WB350F compact camera is a slim shooter with a 21x zoom lens and Wi-Fi, but image noise is a serious drawback...
60%
photographyblog.com
Updated:
2014-09-05 02:22:02
The Samsung WB350F is a 16 megapixel travel-zoom compact camera featuring built-in Wi-fi and NFC connectivity. The WB350F also offers a 21x optical zoom with a 23mm wide-angle setting and optical image stabilisation, 16.3 Megapixel 1/2.3-inch BSI CMOS sen...
Bottom line The Samsung WB350F is essentially the same as last year's WB800F camera, with added NFC connectivity, a repositioned pop-up flash, loss of a handgrip and mini HDMI port, and the adoption of the micro SD memory card format to make it slimmer. While the Sa...
70%
theverge.com
Updated:
2015-02-15 01:29:00
For the vast majority of people, the compact camera is dead. Today's smartphones take good enough pictures, easily fit in our pockets, and are always with us. But there are situations where the fixed lens on a smartphone just doesn't cut it.If you're look...
50%
photoxels.com
Updated:
2016-12-29 03:40:40
This Samsung WB350F Review is based on a production model. All sample images are unretouched, except where specified.Pocketable ultra zoom. The Samsung WB350F is targeted to point-and-shoot photographers who want an easy-to-use compact ultra zoom that is...
0%