"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102"
"","","22102605","","Samsung","EC-WB350FBPUE2","22102605","","Digital Cameras","575","WB","","WB350F","20240307153452","ICECAT","","28144","https://images.icecat.biz/img/norm/high/21561657-151.jpg","3000x2000","https://images.icecat.biz/img/norm/low/21561657-151.jpg","https://images.icecat.biz/img/norm/medium/21561657-151.jpg","https://images.icecat.biz/thumbs/21561657.jpg","","","Samsung WB WB350F 1/2.3"" Compact camera 16.3 MP CMOS 4608 x 3456 pixels Blue","16.3MP, 1/2.3"" BSI CMOS, OIS, f=4.1-86.1mm, 21x zoom, 1080p, 30fps, 3"" LCD TFT, Wi-Fi, NFC, MicroSD, USB 2.0, AV, 216g","Samsung WB WB350F, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, Blue","Samsung WB WB350F. Camera type: Compact camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""), Touchscreen. Weight: 216 g. Product colour: Blue","- Shoot and Share Effortlessly in a Zoom with Samsung WB350 Smart Camera\n- Samsung Link Allows Seamless Sharing and Playback Across all Devices\n- Remotely Control Your Camera from a Smartphone or Tablet\n\n16.3MP BSI CMOS sensor\n- Capture brilliance in low-light settings.\n\n3.0"" TFT LCD Hybrid Touch Screen\n- Total control, now more intuitive.\n\n21x Optical Zoom, 23mm Wide Angle\n- Expand your range of photo opportunities 21x Optical Zoom, 23mm Wide Angle.","https://images.icecat.biz/img/norm/high/21561657-151.jpg|https://images.icecat.biz/img/gallery/21569673_3285.jpg|https://images.icecat.biz/img/gallery/21569673_9067.jpg|https://images.icecat.biz/img/gallery/21569673_8555.jpg|https://images.icecat.biz/img/gallery/21569673_9651.jpg|https://images.icecat.biz/img/gallery/22102605_6221.jpg|https://images.icecat.biz/img/gallery/21569673_1067.jpg|https://images.icecat.biz/img/gallery/21569673_1239.jpg|https://images.icecat.biz/img/gallery/21569673_6863.jpg","3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000","||||||||","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 16.3 MP","Sensor type: CMOS","Maximum image resolution: 4608 x 3456 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4608 x 3456, 4608 x 3072, 3648 x 2736, 4608 x 2592, 2592 x 1944, 1984 x 1488, 1920 x 1080, 1024 x 768, 2832 x 2832","Image stabilizer: Yes","Image formats supported: EXIF, JPG","Total megapixels: 16.7 MP","Lens system","Optical zoom: 21x","Digital zoom: 5x","Focal length range: 4.1 - 86.1 mm","Minimum focal length (35mm film equiv): 23 mm","Maximum focal length (35mm film equiv): 483 mm","Minimum aperture number: 2.8","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Centre weighted Auto Focus, Multi Point Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Macro focusing range (tele): 1.5 - 3.5 m","Macro focusing range (wide): 0.1 - 0.8 m","Auto Mode focusing range (tele): 3.5 - ∞","Auto Mode focusing range (wide): 0.8 - ∞","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 3200","Light exposure modes: Aperture priority AE, Auto, Manual, Shutter priority AE","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 16 s","Flash","Flash modes: Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization","Flash range (wide): 0.3 - 4.1 m","Flash range (tele): 0.5 - 2.9 m","Flash recharging time: 4 s","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Voice recording: Yes","Audio system: Mono","Audio formats supported: AAC","Memory","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Internal memory: 9.5 MB","Memory slots: 1","Maximum memory card size: 64 GB","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 7.62 cm (3"")","Display resolution (numeric): 460000 pixels","Ports & interfaces","USB version: 2.0","HDMI: No","DC-in jack: Yes","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent H, Fluorescent L, Tungsten","Scene modes: Backlight, Fireworks, Night, Night portrait, Panorama, Portrait, Spotlight, Sunset, Landscape","Self-timer delay: 2,10 s","Camera playback: Movie, Single image, Slide show, Thumbnails","Camera file system: DCF, Exif 2.21","Smartphone/tablet remote support: Yes","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Design","Product colour: Blue","Battery","Battery life (CIPA standard): 310 shots","Battery life (max): 2.6 h","Battery type: SLB-10A","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 85%","Weight & dimensions","Width: 113.6 mm","Depth: 25 mm","Height: 65.1 mm","Weight: 216 g","Other features","Minimum storage drive space: 250 MB","Minimum RAM: 512 MB","Minimum processor: Intel Core 2 Duo 1.66 GHz / AMD Athlon X2 Dual-Core 2.2 GHz","Power source type: Battery"