Samsung logo

Samsung WB WB1100F Bridge camera 16.2 MP CCD 4608 x 3456 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48175
Info modified on:
14 Mar 2024, 19:30:37
Short summary description Samsung WB WB1100F Bridge camera 16.2 MP CCD 4608 x 3456 pixels Red:

Samsung WB WB1100F, 16.2 MP, 4608 x 3456 pixels, CCD, 35x, HD, Red

Long summary description Samsung WB WB1100F Bridge camera 16.2 MP CCD 4608 x 3456 pixels Red:

Samsung WB WB1100F. Camera type: Bridge camera, Megapixel (approx.): 16.2 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 35x, Digital zoom: 2x. Fastest camera shutter speed: 1/2000 s. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 21 MB. Weight: 462 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.