Samsung logo

Samsung TL TL110 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Orange

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61617
Info modified on:
10 Feb 2022, 11:18:56
Short summary description Samsung TL TL110 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Orange:

Samsung TL TL110, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Orange

Long summary description Samsung TL TL110 1/2.33" Compact camera 14.2 MP CCD 4320 x 3240 pixels Orange:

Samsung TL TL110. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 31 MB. PictBridge. Product colour: Orange

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.