Samsung logo

Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Purple

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35574
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Purple:

Samsung ST ST95, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Purple

Long summary description Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Purple:

Samsung ST ST95. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 107 g. Product colour: Purple

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.