Samsung logo

Samsung ST ST77 Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67366
Info modified on:
08 Feb 2022, 18:26:49
Short summary description Samsung ST ST77 Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:

Samsung ST ST77, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Samsung ST ST77 Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:

Samsung ST ST77. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 101 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.