Samsung logo

Samsung ST ST72 Compact camera 16.2 MP CCD 4608 x 3456 pixels Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74318
Info modified on:
27 May 2019, 15:21:24
Short summary description Samsung ST ST72 Compact camera 16.2 MP CCD 4608 x 3456 pixels Blue:

Samsung ST ST72, 16.2 MP, 4608 x 3456 pixels, CCD, 5x, HD, Blue

Long summary description Samsung ST ST72 Compact camera 16.2 MP CCD 4608 x 3456 pixels Blue:

Samsung ST ST72. Camera type: Compact camera, Megapixel (approx.): 16.2 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 2.5 - 6.3 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Weight: 114 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.