Samsung ST ST71, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Black
Samsung ST ST71. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 27 MB. PictBridge. Weight: 120 g. Product colour: Black