Samsung logo

Samsung ST ST65 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Green

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59709
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ST ST65 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Green:

Samsung ST ST65, 14.2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Green

Long summary description Samsung ST ST65 1/2.3" Compact camera 14.2 MP CCD 4320 x 3240 pixels Green:

Samsung ST ST65. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 19 MB. PictBridge. Weight: 110 g. Product colour: Green

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.