Samsung logo

Samsung ST ST550 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34222
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung ST ST550 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Gold:

Samsung ST ST550, 12.2 MP, 4000 x 3000 pixels, CCD, 4.6x, HD, Gold

Long summary description Samsung ST ST550 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Gold:

Samsung ST ST550. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4.6x, Digital zoom: 5x, Focal length range: 4.9 - 22.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"). Internal memory: 55 MB. PictBridge. Weight: 165.7 g. Product colour: Gold

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.