Samsung logo

Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22142
Info modified on:
10 Feb 2022, 11:27:11
Short summary description Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Silver:

Samsung ST 30, 10.13 MP, 3648 x 2736 pixels, 1/3", CCD, 86.5 g, Silver

Long summary description Samsung ST 30 1/3" Compact camera 10.13 MP CCD 3648 x 2736 pixels Silver:

Samsung ST 30. Camera type: Compact camera, Megapixel (approx.): 10.13 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Digital zoom: 3x, Focal length range: 4.1 - 12.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 0 MB. PictBridge. Weight: 86.5 g. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.