Samsung ST ST200F, 16.1 MP, 4608 x 3456 pixels, CCD, 10x, HD, Silver
Samsung ST ST200F. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.85 - 48.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 143.6 g. Product colour: Silver