Samsung logo

Samsung S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32228
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Blue:

Samsung S860, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Blue

Long summary description Samsung S860 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Blue:

Samsung S860. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 11 MB. PictBridge. Weight: 123 g. Product colour: Blue

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.