Samsung logo

Samsung PL PL90 1/2.3" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44713
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL90 1/2.3" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black, Grey:

Samsung PL PL90, 12.4 MP, 4000 x 3000 pixels, 1/2.3", CCD, 4x, Black, Grey

Long summary description Samsung PL PL90 1/2.3" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black, Grey:

Samsung PL PL90. Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 5x, Focal length range: 5.05 - 20.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 4146 MB. PictBridge. Weight: 122 g. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.