Samsung PL PL151, 12.4 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black, Blue
Samsung PL PL151. Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 30 MB. PictBridge. Weight: 136 g. Product colour: Black, Blue