Samsung logo

Samsung PL PL150 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23189
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PL PL150 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Blue:

Samsung PL PL150, 12.4 MP, 4000 x 3000 pixels, CCD, 5x, HD, Blue

Long summary description Samsung PL PL150 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Blue:

Samsung PL PL150. Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 55 MB. PictBridge. Weight: 136.6 g. Product colour: Blue

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.