Samsung logo

Samsung NV40 1/2.33" 10.5 MP CCD 3648 x 2736 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63773
Info modified on:
04 Apr 2019, 08:48:46
Short summary description Samsung NV40 1/2.33" 10.5 MP CCD 3648 x 2736 pixels Black:

Samsung NV40, 10.5 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Black

Long summary description Samsung NV40 1/2.33" 10.5 MP CCD 3648 x 2736 pixels Black:

Samsung NV40. Megapixel (approx.): 10.5 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 133 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.